Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N2F45C2N

Description
Win Source Part Number: 1210253-5SGXEA7N2F45 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 12 Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968604 Base Product Number: 5SGXEA7 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1210253-5SGXEA7N2F45 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 12 Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968604 Base Product Number: 5SGXEA7 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1210253-5SGXEA7N2F45C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1210253-5SGXEA7N2F45C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1210253-5SGXEA7N2F45C2N
Win Source Part Number: 1210253-5SGXEA7N2F45 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 12 Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968604 Base Product Number: 5SGXEA7 Product Status: Obsolete

Win Source Part Number: 1210253-5SGXEA7N2F45C2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 12
Mounting: SMD (SMT)
Number of I/O: 840
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 51200000
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1932-BBGA, FCBGA
Supplier Device Package: 1932-FBGA, FC (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968604
Base Product Number: 5SGXEA7
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXEA7N2F45C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA7N2F45C2N
FPGA Programmable Logic Device 696-5SGXEA7N2F45C2N
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXEA7N2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N2F45C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXEA7N2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N2F45C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F45C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7N2F45C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7N2F45C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F45C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N2F45C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F45C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7N2F45C2N
FPGAs (Field Programmable Gate Array) 5SGXEA7N2F45C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F45C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N2F45C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7N2F45C2N
FPGA - Field Programmable Gate Array 5SGXEA7N2F45C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 840 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1210253-5SGXEA7N2F45C2N 696-5SGXEA7N2F45C2N 5SGXEA7N2F45C2N-ND 5SGXEA7N2F45C2N 5SGXEA7N2F45C2N 5SGXEA7N2F45C2N 5SGXEA7N2F45C2N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 622000 622000 622000 622000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 930mV Other Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details