Intel Corporation 0.85V FPGA Programmable Logic Device 5SGXEA7N2F40C2NES

Description
FPGA Stratix® V GX Family 622000 Cells 28nm Technology 0.85V 1517-Pin FC-FBGA Product overview: 5SGXEA7N2F40C2NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.85V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N2F40C2NE S can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Stratix® V GX Family 622000 Cells 28nm Technology 0.85V 1517-Pin FC-FBGA Product overview: 5SGXEA7N2F40C2NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.85V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N2F40C2NE S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.85V FPGA Programmable Logic Device - 696-5SGXEA7N2F40C2NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.85V FPGA Programmable Logic Device
696-5SGXEA7N2F40C2NES
0.85V FPGA Programmable Logic Device 696-5SGXEA7N2F40C2NES
FPGA Stratix® V GX Family 622000 Cells 28nm Technology 0.85V 1517-Pin FC-FBGA Product overview: 5SGXEA7N2F40C2NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.85V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N2F40C2NE S can be used for catalog matching and distributor lookup.

FPGA Stratix® V GX Family 622000 Cells 28nm Technology 0.85V 1517-Pin FC-FBGA Product overview: 5SGXEA7N2F40C2NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.85V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.85V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7N2F40C2NES can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C2NES - 1031994-5SGXEA7N2F40C2NES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C2NES
1031994-5SGXEA7N2F40C2NES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C2NES 1031994-5SGXEA7N2F40C2NES
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031994-5SGXEA7N2F40 C2NES Mounting: SMD (SMT) Operating Supply Voltage: 850 mV Data Rate: 14.1 Gbps Number of Pins: 1517 Number of Logic Elements/Cells: 622000 Number of Transceivers: 48 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 600 Number of Logic Blocks (LABs): 2560

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031994-5SGXEA7N2F40C2NES
Mounting: SMD (SMT)
Operating Supply Voltage: 850 mV
Data Rate: 14.1 Gbps
Number of Pins: 1517
Number of Logic Elements/Cells: 622000
Number of Transceivers: 48
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 600
Number of Logic Blocks (LABs): 2560

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXEA7N2F40C2NES 1031994-5SGXEA7N2F40C2NES
Product Name 0.85V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C2NES
Logic Cells / Logic Blocks 622000 622000
Package Type Other; FBGA Other; FBGA
User I/Os 600 pins
Unlock Full Specs
to access all available technical data