Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA7N2F40C1

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA7N2F40C1 is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. The device supports a variety of operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. This FPGA is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, making it suitable for applications requiring high-speed data processing. The device also includes programmable I/O elements, which provide flexibility in interfacing with different systems. Power consumption and electrical characteristics are defined to maintain optimal performance and reliability. The absolute maximum ratings indicate the limits for voltage and temperature, ensuring that users can operate the device within safe parameters. Overall, the 5SGXEA7N2F40C1 is suitable for engineers looking for a robust FPGA solution that balances performance and flexibility for demanding applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA7N2F40C1 is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. The device supports a variety of operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. This FPGA is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, making it suitable for applications requiring high-speed data processing. The device also includes programmable I/O elements, which provide flexibility in interfacing with different systems. Power consumption and electrical characteristics are defined to maintain optimal performance and reliability. The absolute maximum ratings indicate the limits for voltage and temperature, ensuring that users can operate the device within safe parameters. Overall, the 5SGXEA7N2F40C1 is suitable for engineers looking for a robust FPGA solution that balances performance and flexibility for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7N2F40C1-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7N2F40C1-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N2F40C1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N2F40C1
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N2F40C1
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N2F40C1
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7N2F40C1
FPGA - Field Programmable Gate Array 5SGXEA7N2F40C1
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7N2F40C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7N2F40C1
FPGAs (Field Programmable Gate Array) 5SGXEA7N2F40C1
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA7N2F40C1-ND 5SGXEA7N2F40C1 5SGXEA7N2F40C1 5SGXEA7N2F40C1 5SGXEA7N2F40C1
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data