Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA7N1F40I2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -2, -3, or -4, allowing for flexibility in performance requirements. The device supports a wide range of operating conditions, including commercial and industrial temperature grades, making it suitable for various environments. This FPGA offers a significant number of I/O pins, with a total of 600 available, which can accommodate complex designs. The device is capable of high-speed transceiver operations, with specific configurations supporting data rates up to 12.5 Gbps. The electrical characteristics include detailed specifications for power consumption and I/O timing, ensuring reliable performance in demanding applications. Engineers considering this FPGA should evaluate its compatibility with their project requirements, particularly in terms of speed, power, and environmental conditions. The device's robust specifications make it a viable option for applications requiring high data throughput and processing capabilities.

Datasheet Summary
Powered by GS/AI

The 5SGXEA7N1F40I2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -2, -3, or -4, allowing for flexibility in performance requirements. The device supports a wide range of operating conditions, including commercial and industrial temperature grades, making it suitable for various environments. This FPGA offers a significant number of I/O pins, with a total of 600 available, which can accommodate complex designs. The device is capable of high-speed transceiver operations, with specific configurations supporting data rates up to 12.5 Gbps. The electrical characteristics include detailed specifications for power consumption and I/O timing, ensuring reliable performance in demanding applications. Engineers considering this FPGA should evaluate its compatibility with their project requirements, particularly in terms of speed, power, and environmental conditions. The device's robust specifications make it a viable option for applications requiring high data throughput and processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7N1F40I2N
FPGA - Field Programmable Gate Array 5SGXEA7N1F40I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2N
FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA7N1F40I2N-ND 5SGXEA7N1F40I2N 5SGXEA7N1F40I2N 5SGXEA7N1F40I2N 5SGXEA7N1F40I2N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250ABC600-2 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details