Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA7N1F40I2 is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including the fastest options, ensuring optimal performance for demanding tasks. The device operates under defined electrical characteristics, with specific power supply requirements for core and I/O operations. It is available in both commercial and industrial temperature grades, making it versatile for different environments. The Stratix V series is known for its advanced transceiver capabilities, allowing for high-speed data transmission, which is critical in applications such as telecommunications and data centers. The device's specifications include robust I/O timing and programmable output buffer delays, which enhance its adaptability in various designs. Overall, the 5SGXEA7N1F40I2 is designed for engineers seeking a powerful and flexible FPGA solution for high-performance applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA7N1F40I2 is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including the fastest options, ensuring optimal performance for demanding tasks. The device operates under defined electrical characteristics, with specific power supply requirements for core and I/O operations. It is available in both commercial and industrial temperature grades, making it versatile for different environments. The Stratix V series is known for its advanced transceiver capabilities, allowing for high-speed data transmission, which is critical in applications such as telecommunications and data centers. The device's specifications include robust I/O timing and programmable output buffer delays, which enhance its adaptability in various designs. Overall, the 5SGXEA7N1F40I2 is designed for engineers seeking a powerful and flexible FPGA solution for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7N1F40I2
FPGA - Field Programmable Gate Array 5SGXEA7N1F40I2
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 600 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2
FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7N1F40I2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7N1F40I2
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7N1F40I2
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA7N1F40I2-ND 5SGXEA7N1F40I2 5SGXEA7N1F40I2 5SGXEA7N1F40I2 5SGXEA7N1F40I2
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 622000 622000
Unlock Full Specs
to access all available technical data