Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA7K3F40I3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is packaged in a 1517FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operating conditions. The device operates within a core voltage range of 1.0V to 1.35V and can handle a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for high data rates up to 14.1 Gbps on certain channels. The device is also characterized by its programmable I/O elements, allowing for customizable performance based on specific project needs. Overall, this FPGA is ideal for engineers seeking a versatile and powerful solution for complex digital designs.

Datasheet Summary
Powered by GS/AI

The 5SGXEA7K3F40I3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is packaged in a 1517FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operating conditions. The device operates within a core voltage range of 1.0V to 1.35V and can handle a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for high data rates up to 14.1 Gbps on certain channels. The device is also characterized by its programmable I/O elements, allowing for customizable performance based on specific project needs. Overall, this FPGA is ideal for engineers seeking a versatile and powerful solution for complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7K3F40I3N
FPGA - Field Programmable Gate Array 5SGXEA7K3F40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 696 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3N
FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA7K3F40I3N-ND 5SGXEA7K3F40I3N 5SGXEA7K3F40I3N 5SGXEA7K3F40I3N 5SGXEA7K3F40I3N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details