Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3

Description
Win Source Part Number: 1353220-5SGXEA7K3F40 I3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® V GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: 5SGXEA7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.82V ~ 0.88V Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Number of I/O: 696 Number of LABs/CLBs: 234720
Request a Quote Datasheet
Description
Win Source Part Number: 1353220-5SGXEA7K3F40 I3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® V GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: 5SGXEA7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.82V ~ 0.88V Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Number of I/O: 696 Number of LABs/CLBs: 234720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353220-5SGXEA7K3F40I3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353220-5SGXEA7K3F40I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353220-5SGXEA7K3F40I3
Win Source Part Number: 1353220-5SGXEA7K3F40 I3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® V GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: 5SGXEA7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.82V ~ 0.88V Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Number of I/O: 696 Number of LABs/CLBs: 234720

Win Source Part Number: 1353220-5SGXEA7K3F40I3
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® V GX
Package: Tray
Product Status: Obsolete
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Base Product Number: 5SGXEA7
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 0.82V ~ 0.88V
Number of Logic Elements/Cells: 622000
Total RAM Bits: 51200000
Number of I/O: 696
Number of LABs/CLBs: 234720

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXEA7K3F40I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA7K3F40I3
FPGA Programmable Logic Device 696-5SGXEA7K3F40I3
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA7K3F40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K3F40I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA7K3F40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K3F40I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3
FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7K3F40I3
FPGA - Field Programmable Gate Array 5SGXEA7K3F40I3
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 696 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F40I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K3F40I3
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K3F40I3
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353220-5SGXEA7K3F40I3 696-5SGXEA7K3F40I3 5SGXEA7K3F40I3-ND 5SGXEA7K3F40I3 5SGXEA7K3F40I3 5SGXEA7K3F40I3 5SGXEA7K3F40I3
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 622000 622000 622000 622000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 880mV Other; 0.82V ~ 0.88V Other
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details