Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY 5SGXEA7K3F35I3NYY

Description
Manufacturer: Intel Win Source Part Number: 856791-5SGXEA7K3F35I 3NYY Series: Stratix® V GX Features: series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 Package: Tray Number of I/O: 432 Part Status: Obsolete Family Name: 5SGXEA7 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856791-5SGXEA7K3F35I 3NYY Series: Stratix® V GX Features: series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 Package: Tray Number of I/O: 432 Part Status: Obsolete Family Name: 5SGXEA7 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY - 856791-5SGXEA7K3F35I3NYY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY
856791-5SGXEA7K3F35I3NYY
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY 856791-5SGXEA7K3F35I3NYY
Manufacturer: Intel Win Source Part Number: 856791-5SGXEA7K3F35I 3NYY Series: Stratix® V GX Features: series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 Package: Tray Number of I/O: 432 Part Status: Obsolete Family Name: 5SGXEA7 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours)

Manufacturer: Intel
Win Source Part Number: 856791-5SGXEA7K3F35I3NYY
Series: Stratix® V GX
Features: series Field Programmable Gate Array (FPGA) IC 432 51200000 622000
Package: Tray
Number of I/O: 432
Part Status: Obsolete
Family Name: 5SGXEA7
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)

Buy Now
FPGA Programmable Logic Device - 696-5SGXEA7K3F35I3NYY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA7K3F35I3NYY
FPGA Programmable Logic Device 696-5SGXEA7K3F35I3NYY
IC FPGA 432 I/O 1152FBGA Product overview: 5SGXEA7K3F35I3NYY from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K3F35I3NY Y can be used for catalog matching and distributor lookup.

IC FPGA 432 I/O 1152FBGA Product overview: 5SGXEA7K3F35I3NYY from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K3F35I3NYY can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7K3F35I3NYY
FPGAs (Field Programmable Gate Array) 5SGXEA7K3F35I3NYY
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K3F35I3NYY
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K3F35I3NYY
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856791-5SGXEA7K3F35I3NYY 696-5SGXEA7K3F35I3NYY 5SGXEA7K3F35I3NYY 5SGXEA7K3F35I3NYY
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K3F35I3NYY FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 622000 622000 622000
Package Type Other; Tray Other; 1152-BBGA, FCBGA
User I/Os 432 pins 432 pins 432 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details