Intel Corporation FPGA Programmable Logic Device 5SGXEA7K2F40I2LN

Description
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA7K2F40I2LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K2F40I2LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA7K2F40I2LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K2F40I2LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXEA7K2F40I2LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA7K2F40I2LN
FPGA Programmable Logic Device 696-5SGXEA7K2F40I2LN
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA7K2F40I2LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K2F40I2LN can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA7K2F40I2LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA7K2F40I2LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F40I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7K2F40I2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7K2F40I2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318223-5SGXEA7K2F40I2LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318223-5SGXEA7K2F40I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318223-5SGXEA7K2F40I2LN
Manufacturer: Intel Win Source Part Number: 1318223-5SGXEA7K2F40 I2LN Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 21 Mounting: Surface Mount Number of I/O: 696 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Voltage - Supply: 0.82V ~ 0.88V Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 966451 Base Product Number: 5SGXEA7 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318223-5SGXEA7K2F40I2LN
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 21
Mounting: Surface Mount
Number of I/O: 696
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 51200000
Voltage - Supply: 0.82V ~ 0.88V
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 3A001A2C
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 966451
Base Product Number: 5SGXEA7
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F40I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K2F40I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K2F40I2LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F40I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7K2F40I2LN
FPGAs (Field Programmable Gate Array) 5SGXEA7K2F40I2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F40I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K2F40I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K2F40I2LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7K2F40I2LN
FPGA - Field Programmable Gate Array 5SGXEA7K2F40I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXEA7K2F40I2LN 5SGXEA7K2F40I2LN-ND 1318223-5SGXEA7K2F40I2LN 5SGXEA7K2F40I2LN 5SGXEA7K2F40I2LN 5SGXEA7K2F40I2LN 5SGXEA7K2F40I2LN
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 622000 622000 622000 622000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 696 pins 696 pins 696 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details