Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA7K2F35C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA7K2F35C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -2, which allows for efficient processing capabilities. The device supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment environments. This FPGA is equipped with advanced transceiver capabilities, with support for data rates up to 12.5 Gbps, making it suitable for high-speed communication applications. The device also includes programmable I/O elements, which provide flexibility in interfacing with other components. Power consumption and electrical characteristics are defined to maintain optimal performance and reliability. The absolute maximum ratings indicate the limits for voltage and temperature, ensuring that engineers can design systems with confidence regarding the operational boundaries of the device. Overall, the 5SGXEA7K2F35C2N is a robust option for engineers seeking a high-performance FPGA solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA7K2F35C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -2, which allows for efficient processing capabilities. The device supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment environments. This FPGA is equipped with advanced transceiver capabilities, with support for data rates up to 12.5 Gbps, making it suitable for high-speed communication applications. The device also includes programmable I/O elements, which provide flexibility in interfacing with other components. Power consumption and electrical characteristics are defined to maintain optimal performance and reliability. The absolute maximum ratings indicate the limits for voltage and temperature, ensuring that engineers can design systems with confidence regarding the operational boundaries of the device. Overall, the 5SGXEA7K2F35C2N is a robust option for engineers seeking a high-performance FPGA solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7K2F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7K2F35C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K2F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K2F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7K2F35C2N
FPGA - Field Programmable Gate Array 5SGXEA7K2F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 432 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7K2F35C2N
FPGAs (Field Programmable Gate Array) 5SGXEA7K2F35C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7K2F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7K2F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7K2F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA7K2F35C2N-ND 5SGXEA7K2F35C2N 5SGXEA7K2F35C2N 5SGXEA7K2F35C2N 5SGXEA7K2F35C2N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data