Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA7H2F35I2LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA7H2F35I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports a variety of operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. The device is capable of handling complex designs with its extensive logic resources and high-speed transceivers, which can achieve data rates up to 12.5 Gbps. The FPGA operates with a core voltage of 1.35 V and has a maximum junction temperature of 125 °C, making it suitable for demanding environments. It also includes programmable I/O elements, allowing for flexible interfacing options. The device's specifications indicate robust performance characteristics, making it a suitable choice for engineers looking for reliable and high-speed FPGA solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 5SGXEA7H2F35I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports a variety of operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. The device is capable of handling complex designs with its extensive logic resources and high-speed transceivers, which can achieve data rates up to 12.5 Gbps. The FPGA operates with a core voltage of 1.35 V and has a maximum junction temperature of 125 °C, making it suitable for demanding environments. It also includes programmable I/O elements, allowing for flexible interfacing options. The device's specifications indicate robust performance characteristics, making it a suitable choice for engineers looking for reliable and high-speed FPGA solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA7H2F35I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA7H2F35I2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEA7H2F35I2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7H2F35I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7H2F35I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7H2F35I2LN
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA7H2F35I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA7H2F35I2LN
FPGAs (Field Programmable Gate Array) 5SGXEA7H2F35I2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA7H2F35I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA7H2F35I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA7H2F35I2LN
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA7H2F35I2LN
FPGA - Field Programmable Gate Array 5SGXEA7H2F35I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 552 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA7H2F35I2LN-ND 5SGXEA7H2F35I2LN 5SGXEA7H2F35I2LN 5SGXEA7H2F35I2LN 5SGXEA7H2F35I2LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data