Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5N2F45I3LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5N2F45I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. The device is capable of handling complex logic and high-speed data processing, making it suitable for applications that require significant computational resources. The Stratix V series offers advanced electrical characteristics, including power consumption metrics and transceiver specifications, which are critical for optimizing performance in demanding environments. The device supports programmable I/O elements, allowing for flexibility in interfacing with other components. Additionally, it has defined absolute maximum ratings for power supply and operating conditions, which are essential for maintaining reliability and preventing damage during operation. Engineers considering the 5SGXEA5N2F45I3LN should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5N2F45I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. The device is capable of handling complex logic and high-speed data processing, making it suitable for applications that require significant computational resources. The Stratix V series offers advanced electrical characteristics, including power consumption metrics and transceiver specifications, which are critical for optimizing performance in demanding environments. The device supports programmable I/O elements, allowing for flexibility in interfacing with other components. Additionally, it has defined absolute maximum ratings for power supply and operating conditions, which are essential for maintaining reliability and preventing damage during operation. Engineers considering the 5SGXEA5N2F45I3LN should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F45I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5N2F45I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5N2F45I3LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F45I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5N2F45I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N2F45I3LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F45I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5N2F45I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N2F45I3LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5N2F45I3LN
FPGA - Field Programmable Gate Array 5SGXEA5N2F45I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 840 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F45I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5N2F45I3LN
FPGAs (Field Programmable Gate Array) 5SGXEA5N2F45I3LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 46080000 490000 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5N2F45I3LN-ND 5SGXEA5N2F45I3LN 5SGXEA5N2F45I3LN 5SGXEA5N2F45I3LN 5SGXEA5N2F45I3LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data