Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N2F40C2N

Description
Win Source Part Number: 1224181-5SGXEA5N2F40 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 185000 Number of Logic Elements/Cells: 490000 Total RAM Bits: 46080000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965994 Base Product Number: 5SGXEA5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1224181-5SGXEA5N2F40 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 185000 Number of Logic Elements/Cells: 490000 Total RAM Bits: 46080000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965994 Base Product Number: 5SGXEA5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1224181-5SGXEA5N2F40C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1224181-5SGXEA5N2F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1224181-5SGXEA5N2F40C2N
Win Source Part Number: 1224181-5SGXEA5N2F40 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 185000 Number of Logic Elements/Cells: 490000 Total RAM Bits: 46080000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965994 Base Product Number: 5SGXEA5 Product Status: Obsolete

Win Source Part Number: 1224181-5SGXEA5N2F40C2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 185000
Number of Logic Elements/Cells: 490000
Total RAM Bits: 46080000
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965994
Base Product Number: 5SGXEA5
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F40C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5N2F40C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5N2F40C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXEA5N2F40C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA5N2F40C2N
FPGA Programmable Logic Device 696-5SGXEA5N2F40C2N
Field Programmable Gate Array, 490000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA5N2F40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA5N2F40C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 490000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA5N2F40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA5N2F40C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F40C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5N2F40C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N2F40C2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F40C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5N2F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5N2F40C2N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA5N2F40C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5N2F40C2N
FPGAs (Field Programmable Gate Array) 5SGXEA5N2F40C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5N2F40C2N
FPGA - Field Programmable Gate Array 5SGXEA5N2F40C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 600 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1224181-5SGXEA5N2F40C2N 5SGXEA5N2F40C2N-ND 696-5SGXEA5N2F40C2N 5SGXEA5N2F40C2N 5SGXEA5N2F40C2N 5SGXEA5N2F40C2N 5SGXEA5N2F40C2N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 490000 490000 490000 490000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 930mV Other Other; 0.87V ~ 0.93V
Package Type Other; 1517-BBGA, FCBGA Other; FBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details