Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5K2F35C2LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5K2F35C2LN is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is packaged in a 1152FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and temperature range. The device is capable of handling complex designs with its advanced programmable logic and high-speed transceivers, which can achieve data rates up to 14.1 Gbps for certain configurations. The operating conditions specify a core voltage range of 1.0V to 1.35V and an operating junction temperature range from -55°C to 125°C. The device also includes detailed specifications for I/O timing and power consumption, making it suitable for demanding applications in telecommunications, automotive, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5K2F35C2LN is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is packaged in a 1152FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and temperature range. The device is capable of handling complex designs with its advanced programmable logic and high-speed transceivers, which can achieve data rates up to 14.1 Gbps for certain configurations. The operating conditions specify a core voltage range of 1.0V to 1.35V and an operating junction temperature range from -55°C to 125°C. The device also includes detailed specifications for I/O timing and power consumption, making it suitable for demanding applications in telecommunications, automotive, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F35C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5K2F35C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5K2F35C2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F35C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K2F35C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K2F35C2LN
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5K2F35C2LN
FPGA - Field Programmable Gate Array 5SGXEA5K2F35C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 432 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F35C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5K2F35C2LN
FPGAs (Field Programmable Gate Array) 5SGXEA5K2F35C2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K2F35C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K2F35C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K2F35C2LN
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5K2F35C2LN-ND 5SGXEA5K2F35C2LN 5SGXEA5K2F35C2LN 5SGXEA5K2F35C2LN 5SGXEA5K2F35C2LN
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details