Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5K1F40C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5K1F40C2L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is housed in a 1517FBGA package. This FPGA supports various core speed grades, including the -2, -3, and -4 grades, which allow for flexibility in performance optimization. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. The electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum junction temperature of 125°C, which are critical for maintaining operational integrity under load. The device also supports high-speed transceiver capabilities, with data rates up to 12.5 Gbps, making it suitable for applications requiring fast data processing and communication. Engineers considering the 5SGXEA5K1F40C2L should evaluate its specifications against their project requirements, particularly in terms of I/O capabilities, speed grades, and operating conditions, to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5K1F40C2L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is housed in a 1517FBGA package. This FPGA supports various core speed grades, including the -2, -3, and -4 grades, which allow for flexibility in performance optimization. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. The electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum junction temperature of 125°C, which are critical for maintaining operational integrity under load. The device also supports high-speed transceiver capabilities, with data rates up to 12.5 Gbps, making it suitable for applications requiring fast data processing and communication. Engineers considering the 5SGXEA5K1F40C2L should evaluate its specifications against their project requirements, particularly in terms of I/O capabilities, speed grades, and operating conditions, to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5K1F40C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5K1F40C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5K1F40C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5K1F40C2L
FPGA - Field Programmable Gate Array 5SGXEA5K1F40C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 696 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K1F40C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K1F40C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K1F40C2L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA5K1F40C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5K1F40C2L
FPGAs (Field Programmable Gate Array) 5SGXEA5K1F40C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 46080000 490000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5K1F40C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5K1F40C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5K1F40C2L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5K1F40C2L-ND 5SGXEA5K1F40C2L 5SGXEA5K1F40C2L 5SGXEA5K1F40C2L 5SGXEA5K1F40C2L
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details