Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA5H1F35I2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA5H1F35I2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 552 I/O pins and is packaged in a 1152FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The device operates within a voltage range of 1.35V for core power and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for multiple transceiver speed grades. The device's specifications include detailed electrical characteristics, ensuring reliable operation under defined conditions. This FPGA is ideal for engineers looking for a versatile and powerful solution for complex digital designs.

Datasheet Summary
Powered by GS/AI

The 5SGXEA5H1F35I2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 552 I/O pins and is packaged in a 1152FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The device operates within a voltage range of 1.35V for core power and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for multiple transceiver speed grades. The device's specifications include detailed electrical characteristics, ensuring reliable operation under defined conditions. This FPGA is ideal for engineers looking for a versatile and powerful solution for complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA5H1F35I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA5H1F35I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA5H1F35I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5H1F35I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5H1F35I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5H1F35I2N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA5H1F35I2N
FPGA - Field Programmable Gate Array 5SGXEA5H1F35I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABS 552 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA5H1F35I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA5H1F35I2N
FPGAs (Field Programmable Gate Array) 5SGXEA5H1F35I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA5H1F35I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA5H1F35I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA5H1F35I2N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA5H1F35I2N-ND 5SGXEA5H1F35I2N 5SGXEA5H1F35I2N 5SGXEA5H1F35I2N 5SGXEA5H1F35I2N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details