Intel Corporation FPGA Programmable Logic Device 5SGXEA4K3F40I3N

Description
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA4K3F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K3F40I3N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA4K3F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K3F40I3N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA4K3F40I3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports a wide range of I/O configurations with 696 I/O pins, making it suitable for complex designs requiring extensive connectivity. This FPGA operates under commercial and industrial temperature grades, ensuring reliability in various environments. The device's power supply requirements include a core voltage of up to 1.35V and programmable power technology up to 1.8V, which are critical for maintaining optimal performance. The Stratix V series is known for its advanced transceiver capabilities, with the 5SGXEA4K3F40I3N supporting high-speed data rates, making it ideal for applications in telecommunications, data centers, and high-speed computing. The specifications also include detailed electrical and switching characteristics, ensuring that engineers can effectively integrate this FPGA into their designs. Overall, the 5SGXEA4K3F40I3N offers a robust solution for engineers seeking a versatile and high-performance FPGA for demanding applications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA4K3F40I3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports a wide range of I/O configurations with 696 I/O pins, making it suitable for complex designs requiring extensive connectivity. This FPGA operates under commercial and industrial temperature grades, ensuring reliability in various environments. The device's power supply requirements include a core voltage of up to 1.35V and programmable power technology up to 1.8V, which are critical for maintaining optimal performance. The Stratix V series is known for its advanced transceiver capabilities, with the 5SGXEA4K3F40I3N supporting high-speed data rates, making it ideal for applications in telecommunications, data centers, and high-speed computing. The specifications also include detailed electrical and switching characteristics, ensuring that engineers can effectively integrate this FPGA into their designs. Overall, the 5SGXEA4K3F40I3N offers a robust solution for engineers seeking a versatile and high-performance FPGA for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXEA4K3F40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA4K3F40I3N
FPGA Programmable Logic Device 696-5SGXEA4K3F40I3N
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA4K3F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K3F40I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXEA4K3F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K3F40I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1223057-5SGXEA4K3F40I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1223057-5SGXEA4K3F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1223057-5SGXEA4K3F40I3N
Win Source Part Number: 1223057-5SGXEA4K3F40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 696 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969023 Base Product Number: 5SGXEA4 Product Status: Obsolete

Win Source Part Number: 1223057-5SGXEA4K3F40I3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 696
Number of LABs/CLBs: 158500
Number of Logic Elements/Cells: 420000
Total RAM Bits: 37888000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969023
Base Product Number: 5SGXEA4
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3N
FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA4K3F40I3N
FPGA - Field Programmable Gate Array 5SGXEA4K3F40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXEA4K3F40I3N 1223057-5SGXEA4K3F40I3N 5SGXEA4K3F40I3N-ND 5SGXEA4K3F40I3N 5SGXEA4K3F40I3N 5SGXEA4K3F40I3N 5SGXEA4K3F40I3N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 420000 420000 420000 420000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 696 pins 696 pins 696 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details