Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA4K3F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. This FPGA supports a variety of transceiver speed grades, allowing for flexible data transmission rates, including up to 12.5 Gbps for certain configurations. The device is available in both commercial and industrial temperature grades, making it suitable for a range of environments. The FPGA operates with a core voltage of 1.35V and has a maximum junction temperature of 125°C. It includes programmable I/O elements, which provide customizable input/output configurations to meet specific project requirements. The device also adheres to strict absolute maximum ratings to ensure reliability and performance, with defined limits for power supply and input voltage. Engineers considering this FPGA should evaluate its specifications against their project needs, particularly in terms of speed, temperature tolerance, and power requirements.

Datasheet Summary
Powered by GS/AI

The 5SGXEA4K3F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. This FPGA supports a variety of transceiver speed grades, allowing for flexible data transmission rates, including up to 12.5 Gbps for certain configurations. The device is available in both commercial and industrial temperature grades, making it suitable for a range of environments. The FPGA operates with a core voltage of 1.35V and has a maximum junction temperature of 125°C. It includes programmable I/O elements, which provide customizable input/output configurations to meet specific project requirements. The device also adheres to strict absolute maximum ratings to ensure reliability and performance, with defined limits for power supply and input voltage. Engineers considering this FPGA should evaluate its specifications against their project needs, particularly in terms of speed, temperature tolerance, and power requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA4K3F40I3LN
FPGA - Field Programmable Gate Array 5SGXEA4K3F40I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS 696 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F40I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA4K3F40I3LN
FPGAs (Field Programmable Gate Array) 5SGXEA4K3F40I3LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA4K3F40I3LN-ND 5SGXEA4K3F40I3LN 5SGXEA4K3F40I3LN 5SGXEA4K3F40I3LN 5SGXEA4K3F40I3LN
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details