Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K3F35I3NYY

Description
Win Source Part Number: 1020418-5SGXEA4K3F35 I3NYY Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 432 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXEA4K3F35I3NY Y Base Product Number: 5SGXEA4 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1020418-5SGXEA4K3F35 I3NYY Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 432 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXEA4K3F35I3NY Y Base Product Number: 5SGXEA4 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1020418-5SGXEA4K3F35I3NYY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1020418-5SGXEA4K3F35I3NYY
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1020418-5SGXEA4K3F35I3NYY
Win Source Part Number: 1020418-5SGXEA4K3F35 I3NYY Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 432 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXEA4K3F35I3NY Y Base Product Number: 5SGXEA4 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1020418-5SGXEA4K3F35I3NYY
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 432
Number of LABs/CLBs: 158500
Number of Logic Elements/Cells: 420000
Total RAM Bits: 37888000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-5SGXEA4K3F35I3NYY
Base Product Number: 5SGXEA4
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
FPGA Programmable Logic Device - 696-5SGXEA4K3F35I3NYY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA4K3F35I3NYY
FPGA Programmable Logic Device 696-5SGXEA4K3F35I3NYY
IC FPGA 432 I/O 1152FBGA / series Field Programmable Gate Array (FPGA) IC 432 37888000 420000 1152-BBGA, FCBGA Product overview: 5SGXEA4K3F35I3NYY from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K3F35I3NY Y can be used for catalog matching and distributor lookup.

IC FPGA 432 I/O 1152FBGA / series Field Programmable Gate Array (FPGA) IC 432 37888000 420000 1152-BBGA, FCBGA Product overview: 5SGXEA4K3F35I3NYY from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA4K3F35I3NYY can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F35I3NYY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA4K3F35I3NYY
FPGAs (Field Programmable Gate Array) 5SGXEA4K3F35I3NYY
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 37888000 420000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K3F35I3NYY - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K3F35I3NYY
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K3F35I3NYY
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1020418-5SGXEA4K3F35I3NYY 696-5SGXEA4K3F35I3NYY 5SGXEA4K3F35I3NYY 5SGXEA4K3F35I3NYY
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000 420000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details