Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA4K1F40C1N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA4K1F40C1N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -1, which is the fastest available in this series, ensuring optimal processing capabilities. The device supports various transceiver speed grades, including up to 14.1 Gbps for the GX channel, making it suitable for high-speed data transfer applications. This FPGA operates under commercial and industrial temperature grades, providing flexibility for different environmental conditions. The absolute maximum ratings indicate that the device can handle a core voltage of up to 1.35V and an operating junction temperature range from -55°C to 125°C, which is critical for reliability in demanding applications. Engineers considering this FPGA should note its programmable I/O capabilities, which allow for customization based on specific project requirements. The device's specifications also include detailed electrical and switching characteristics, ensuring that it meets the performance needs of advanced digital designs. Overall, the 5SGXEA4K1F40C1N is a robust option for projects requiring high-speed processing and flexibility in configuration.

Datasheet Summary
Powered by GS/AI

The 5SGXEA4K1F40C1N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -1, which is the fastest available in this series, ensuring optimal processing capabilities. The device supports various transceiver speed grades, including up to 14.1 Gbps for the GX channel, making it suitable for high-speed data transfer applications. This FPGA operates under commercial and industrial temperature grades, providing flexibility for different environmental conditions. The absolute maximum ratings indicate that the device can handle a core voltage of up to 1.35V and an operating junction temperature range from -55°C to 125°C, which is critical for reliability in demanding applications. Engineers considering this FPGA should note its programmable I/O capabilities, which allow for customization based on specific project requirements. The device's specifications also include detailed electrical and switching characteristics, ensuring that it meets the performance needs of advanced digital designs. Overall, the 5SGXEA4K1F40C1N is a robust option for projects requiring high-speed processing and flexibility in configuration.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA4K1F40C1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA4K1F40C1N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA4K1F40C1N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K1F40C1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K1F40C1N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K1F40C1N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA4K1F40C1N
FPGA - Field Programmable Gate Array 5SGXEA4K1F40C1N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABS696 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA4K1F40C1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA4K1F40C1N
FPGAs (Field Programmable Gate Array) 5SGXEA4K1F40C1N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 37888000 420000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA4K1F40C1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA4K1F40C1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA4K1F40C1N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA4K1F40C1N-ND 5SGXEA4K1F40C1N 5SGXEA4K1F40C1N 5SGXEA4K1F40C1N 5SGXEA4K1F40C1N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details