IC FPGA 1932FBGA Product overview: 5SGXAF45NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXAF45NAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1031444-5SGXAF45NAA
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of LABs/CLBs: 158500
Number of Logic Elements/Cells: 420000
Total RAM Bits: 38797312
Package / Case: 1932-BBGA, FCBGA
Supplier Device Package: 1932-FBGA, FC (45x45)
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-5SGXAF45NAA
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Stratix® V GX Field Programmable Gate Array (FPGA) IC 38797312 420000 1932-BBGA, FCBGA
IC FPGA 1932FBGA
IC FPGA 1932FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-5SGXAF45NAA | 1031444-5SGXAF45NAA | 5SGXAF45NAA | 5SGXAF45NAA | 5SGXAF45NAA |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 420000 | 420000 | 420000 | 420000 |