IC FPGA 840 I/O 1932FBGA
IC FPGA 840 I/O 1932FBGA
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGSED8N2F45I2LCV | 5SGSED8N2F45I2LCV | 5SGSED8N2F45I2LCV |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 840 | 840 | |
| Logic Cells / Logic Blocks | 695000 | 695000 | |
| User I/Os | 840 pins | 840 pins | |
| Supply Voltage | Other | Other; 0.82V ~ 0.88V |