Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134596-5M160ZE64A4N
Operating Supply Voltage: 1.8 V
Memory Type: FLASH
Number of Pins: 64
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.71 V
Number of Logic Blocks (LABs): 8
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134596-5M160ZE64A4N |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5M160ZE64A4N |