Intel Corporation Electronic Surplus - 5M1270ZF324I5N 5M1270ZF324I5N

Description
Manufacturer: Altera Win Source Part Number: 764307-5M1270ZF324I5 N Series: MAX V Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LBGA Mounting: SMD Number of I/O: 271 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): 5M1270ZF324C5N; 5M1270ZF324C5; 5M1270ZF324A5N; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764307-5M1270ZF324I5 N Series: MAX V Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LBGA Mounting: SMD Number of I/O: 271 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): 5M1270ZF324C5N; 5M1270ZF324C5; 5M1270ZF324A5N; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 5M1270ZF324I5N - 764307-5M1270ZF324I5N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 5M1270ZF324I5N
764307-5M1270ZF324I5N
Electronic Surplus - 5M1270ZF324I5N 764307-5M1270ZF324I5N
Manufacturer: Altera Win Source Part Number: 764307-5M1270ZF324I5 N Series: MAX V Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LBGA Mounting: SMD Number of I/O: 271 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): 5M1270ZF324C5N; 5M1270ZF324C5; 5M1270ZF324A5N; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764307-5M1270ZF324I5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LBGA
Mounting: SMD
Number of I/O: 271
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: 5M1270Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): 5M1270ZF324C5N; 5M1270ZF324C5; 5M1270ZF324A5N;
Introduction Date: December 01, 2010
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 764307-5M1270ZF324I5N
Product Name Electronic Surplus - 5M1270ZF324I5N
Unlock Full Specs
to access all available technical data