Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N 5CSXFC6D6F31I7N

Description
Manufacturer: Intel Win Source Part Number: 852059-5CSXFC6D6F31I 7N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC6 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3162, 5CSXFC6D6F31I7N-ND, 969559
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 852059-5CSXFC6D6F31I 7N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC6 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3162, 5CSXFC6D6F31I7N-ND, 969559
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N - 852059-5CSXFC6D6F31I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N
852059-5CSXFC6D6F31I7N
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N 852059-5CSXFC6D6F31I7N
Manufacturer: Intel Win Source Part Number: 852059-5CSXFC6D6F31I 7N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC6 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3162, 5CSXFC6D6F31I7N-ND, 969559

Manufacturer: Intel
Win Source Part Number: 852059-5CSXFC6D6F31I7N
Series: Cyclone® V SX
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: 5CSXFC6
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3162, 5CSXFC6D6F31I7N-ND, 969559

Buy Now Datasheet
System On Chip (SoC) - 544-3162-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3162-ND
System On Chip (SoC) 544-3162-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 800MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 800MHz 896-FBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC6D6F31I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6D6F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC6D6F31I7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSXFC6D6F31I7N
System On Chip (SoC) 5CSXFC6D6F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC6D6F31I7N
Embedded - System On Chip (SoC) 5CSXFC6D6F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC6D6F31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC6D6F31I7N
System On Chip (SoC) 5CSXFC6D6F31I7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 800MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 800MHz 896-FBGA (31x31)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 852059-5CSXFC6D6F31I7N 544-3162-ND 5CSXFC6D6F31I7N 5CSXFC6D6F31I7N 5CSXFC6D6F31I7N 5CSXFC6D6F31I7N
Product Name Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31I7N System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Package / Case Tray 896-BGA 896-BGA
Processor Core ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details