Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6D6F31C8N

Description
Manufacturer: Intel Win Source Part Number: 1318227-5CSXFC6D6F31 C8N Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 896-BGA ECCN: 3A991D Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3161,965731,5CSX FC6D6F31C8N-ND Base Product Number: 5CSXFC6 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318227-5CSXFC6D6F31 C8N Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 896-BGA ECCN: 3A991D Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3161,965731,5CSX FC6D6F31C8N-ND Base Product Number: 5CSXFC6 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318227-5CSXFC6D6F31C8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318227-5CSXFC6D6F31C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318227-5CSXFC6D6F31C8N
Manufacturer: Intel Win Source Part Number: 1318227-5CSXFC6D6F31 C8N Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 110K Logic Elements Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 896-BGA ECCN: 3A991D Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3161,965731,5CSX FC6D6F31C8N-ND Base Product Number: 5CSXFC6 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318227-5CSXFC6D6F31C8N
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 600MHz
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 110K Logic Elements
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 896-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3161,965731,5CSXFC6D6F31C8N-ND
Base Product Number: 5CSXFC6
RoHS Status: RoHS Compliant

Buy Now
System On Chip (SoC) - 544-3161-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3161-ND
System On Chip (SoC) 544-3161-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Buy Now Datasheet
System On Chip (SoC) - 5CSXFC6D6F31C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC6D6F31C8N
System On Chip (SoC) 5CSXFC6D6F31C8N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 896-FBGA (31x31)

Buy Now
Embedded - System On Chip (SoC) - 5CSXFC6D6F31C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC6D6F31C8N
Embedded - System On Chip (SoC) 5CSXFC6D6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC6D6F31C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC6D6F31C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6D6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC6D6F31C8N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSXFC6D6F31C8N
System On Chip (SoC) 5CSXFC6D6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1318227-5CSXFC6D6F31C8N 544-3161-ND 5CSXFC6D6F31C8N 5CSXFC6D6F31C8N 5CSXFC6D6F31C8N 5CSXFC6D6F31C8N
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C5268AXI-LP047 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 750 MHz
RAM Size 2.5 MB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details