Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31C6N 5CSXFC6D6F31C6N

Description
Manufacturer: Altera Win Source Part Number: 764224-5CSXFC6D6F31C 6N Series: Cyclone V SX Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 925MHz Package: 896-BGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 110K Logic Elements Family Name: 5CSXC6 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Alternative Parts (Cross-Reference): A3P250L-FG896I; A3P250L-FGG896Y; A3P250L-1FG896YI; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764224-5CSXFC6D6F31C 6N Series: Cyclone V SX Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 925MHz Package: 896-BGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 110K Logic Elements Family Name: 5CSXC6 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Alternative Parts (Cross-Reference): A3P250L-FG896I; A3P250L-FGG896Y; A3P250L-1FG896YI; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31C6N
764224-5CSXFC6D6F31C6N
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31C6N 764224-5CSXFC6D6F31C6N
Manufacturer: Altera Win Source Part Number: 764224-5CSXFC6D6F31C 6N Series: Cyclone V SX Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 925MHz Package: 896-BGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 110K Logic Elements Family Name: 5CSXC6 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Alternative Parts (Cross-Reference): A3P250L-FG896I; A3P250L-FGG896Y; A3P250L-1FG896YI; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Altera
Win Source Part Number: 764224-5CSXFC6D6F31C6N
Series: Cyclone V SX
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 925MHz
Package: 896-BGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 110K Logic Elements
Family Name: 5CSXC6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Alternative Parts (Cross-Reference): A3P250L-FG896I; A3P250L-FGG896Y; A3P250L-1FG896YI;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
System On Chip (SoC) - 544-3233-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3233-ND
System On Chip (SoC) 544-3233-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 896-FBGA (31x31)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSXFC6D6F31C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC6D6F31C6N
Embedded - System On Chip (SoC) 5CSXFC6D6F31C6N
IC SOC CORTEX-A9 925MHZ 896FBGA

IC SOC CORTEX-A9 925MHZ 896FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC6D6F31C6N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSXFC6D6F31C6N
System On Chip (SoC) 5CSXFC6D6F31C6N
IC SOC CORTEX-A9 925MHZ 896FBGA

IC SOC CORTEX-A9 925MHZ 896FBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC6D6F31C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC6D6F31C6N
System On Chip (SoC) 5CSXFC6D6F31C6N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 925MHz 896-FBGA (31x31)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC6D6F31C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC6D6F31C6N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6D6F31C6N
IC SOC CORTEX-A9 925MHZ 896FBGA

IC SOC CORTEX-A9 925MHZ 896FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 764224-5CSXFC6D6F31C6N 544-3233-ND 5CSXFC6D6F31C6N 5CSXFC6D6F31C6N 5CSXFC6D6F31C6N 5CSXFC6D6F31C6N
Product Name Embedded - Embedded - System On Chip (SoC) - 5CSXFC6D6F31C6N System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Package / Case 896-BGA 896-BGA 896-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
 - CY8C5688AXI-LP099 - Rochester Electronics
Infineon Technologies AG
View Details