Intel Corporation System On Chip (SoC) 5CSXFC6C6U23C8NES

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSXFC6C6U23C8NES-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC6C6U23C8NES-ND
System On Chip (SoC) 5CSXFC6C6U23C8NES-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 672-UBGA (23x23)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6C6U23C8NES
764223-5CSXFC6C6U23C8NES
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6C6U23C8NES 764223-5CSXFC6C6U23C8NES
Manufacturer: Altera Win Source Part Number: 764223-5CSXFC6C6U23C 8NES Series: Cyclone V SX Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 600MHz Package: 672-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 Architecture: MCU, FPGA Part Status: Obsolete(EOL) MCU RAM: 64KB Primary Attributes: FPGA - 110K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 672-UBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764223-5CSXFC6C6U23C8NES
Series: Cyclone V SX
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 600MHz
Package: 672-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
Architecture: MCU, FPGA
Part Status: Obsolete(EOL)
MCU RAM: 64KB
Primary Attributes: FPGA - 110K Logic Elements
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-UBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 5CSXFC6C6U23C8NES - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSXFC6C6U23C8NES
System On Chip (SoC) 5CSXFC6C6U23C8NES
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC6C6U23C8NES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC6C6U23C8NES
System On Chip (SoC) 5CSXFC6C6U23C8NES
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 110K Logic Elements 600MHz 672-UBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC6C6U23C8NES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC6C6U23C8NES
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC6C6U23C8NES
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSXFC6C6U23C8NES - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC6C6U23C8NES
Embedded - System On Chip (SoC) 5CSXFC6C6U23C8NES
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSXFC6C6U23C8NES-ND 764223-5CSXFC6C6U23C8NES 5CSXFC6C6U23C8NES 5CSXFC6C6U23C8NES 5CSXFC6C6U23C8NES 5CSXFC6C6U23C8NES
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 5CSXFC6C6U23C8NES System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA 672-FBGA 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6441 DaVinci Digital Media System-on-Chip - TMS320DM6441AZWT - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 202 to 256 MHz
View Details
2 suppliers
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
 - CYB06445LQI-S3D42 - Rochester Electronics
Infineon Technologies AG
View Details