Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31I7N 5CSXFC5D6F31I7N

Description
Manufacturer: Intel Win Source Part Number: 813970-5CSXFC5D6F31I 7N Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 896-BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: 5CSXFC5
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 813970-5CSXFC5D6F31I 7N Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 896-BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: 5CSXFC5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31I7N
813970-5CSXFC5D6F31I7N
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31I7N 813970-5CSXFC5D6F31I7N
Manufacturer: Intel Win Source Part Number: 813970-5CSXFC5D6F31I 7N Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 800MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 896-BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: 5CSXFC5

Manufacturer: Intel
Win Source Part Number: 813970-5CSXFC5D6F31I7N
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 800MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 896-BGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Part Number Series: 5CSXFC5

Buy Now
System On Chip (SoC) - 544-3531-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3531-ND
System On Chip (SoC) 544-3531-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSXFC5D6F31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC5D6F31I7N
Embedded - System On Chip (SoC) 5CSXFC5D6F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC5D6F31I7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSXFC5D6F31I7N
System On Chip (SoC) 5CSXFC5D6F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC5D6F31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC5D6F31I7N
System On Chip (SoC) 5CSXFC5D6F31I7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC5D6F31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC5D6F31I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC5D6F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 813970-5CSXFC5D6F31I7N 544-3531-ND 5CSXFC5D6F31I7N 5CSXFC5D6F31I7N 5CSXFC5D6F31I7N 5CSXFC5D6F31I7N
Product Name Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31I7N System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L05 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
 - CY8C4146AZI-S433 - Rochester Electronics
Infineon Technologies AG
View Details