Intel Corporation System On Chip (SoC) 5CSXFC5D6F31C8N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-3160-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3160-ND
System On Chip (SoC) 544-3160-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31C8N
764222-5CSXFC5D6F31C8N
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31C8N 764222-5CSXFC5D6F31C8N
Manufacturer: Altera Win Source Part Number: 764222-5CSXFC5D6F31C 8N Series: Cyclone V SX Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 600MHz Package: 896-BGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 85K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Altera
Win Source Part Number: 764222-5CSXFC5D6F31C8N
Series: Cyclone V SX
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 600MHz
Package: 896-BGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 85K Logic Elements
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC5D6F31C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC5D6F31C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC5D6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site
System On Chip (SoC) - 5CSXFC5D6F31C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC5D6F31C8N
System On Chip (SoC) 5CSXFC5D6F31C8N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 896-FBGA (31x31)

Buy Now
Embedded - System On Chip (SoC) - 5CSXFC5D6F31C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC5D6F31C8N
Embedded - System On Chip (SoC) 5CSXFC5D6F31C8N
IC SOC CORTEX-A9 600MHZ 896FBGA

IC SOC CORTEX-A9 600MHZ 896FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-3160-ND 764222-5CSXFC5D6F31C8N 5CSXFC5D6F31C8N 5CSXFC5D6F31C8N 5CSXFC5D6F31C8N
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 5CSXFC5D6F31C8N Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 896-BGA 896-BGA 896-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 MHz
RAM Size 2.5 MB
View Details
nRF54LV10A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; 3x SPI/UART/TWI
Package / Case QFN48 with 31 GPIOs
View Details
 - CY8C4147AZA-S445 - Rochester Electronics
Infineon Technologies AG
View Details