Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N 5CSXFC5C6U23C8N

Description
Manufacturer: Intel Win Source Part Number: 856737-5CSXFC5C6U23C 8N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856737-5CSXFC5C6U23C 8N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N - 856737-5CSXFC5C6U23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N
856737-5CSXFC5C6U23C8N
Embedded - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N 856737-5CSXFC5C6U23C8N
Manufacturer: Intel Win Source Part Number: 856737-5CSXFC5C6U23C 8N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC5 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856737-5CSXFC5C6U23C8N
Series: Cyclone® V SX
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: 5CSXFC5
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - 5CSXFC5C6U23C8N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC5C6U23C8N-ND
System On Chip (SoC) 5CSXFC5C6U23C8N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC5C6U23C8N
Embedded - System On Chip (SoC) 5CSXFC5C6U23C8N
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC5C6U23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC5C6U23C8N
System On Chip (SoC) 5CSXFC5C6U23C8N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC5C6U23C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC5C6U23C8N
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 856737-5CSXFC5C6U23C8N 5CSXFC5C6U23C8N-ND 5CSXFC5C6U23C8N 5CSXFC5C6U23C8N 5CSXFC5C6U23C8N
Product Name Embedded - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C8N System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Tray 672-FBGA 672-FBGA
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467ZUTD7 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
nRF54L05 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details