Intel Corporation System On Chip (SoC) 5CSXFC5C6U23C6N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSXFC5C6U23C6N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC5C6U23C6N-ND
System On Chip (SoC) 5CSXFC5C6U23C6N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1199622-5CSXFC5C6U23C6N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1199622-5CSXFC5C6U23C6N
Win Source Part Number: 1199622-5CSXFC5C6U23 C6N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 925MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969327 Base Product Number: 5CSXFC5

Win Source Part Number: 1199622-5CSXFC5C6U23C6N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SX
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 925MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969327
Base Product Number: 5CSXFC5

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC5C6U23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC5C6U23C6N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC5C6U23C6N
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSXFC5C6U23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC5C6U23C6N
Embedded - System On Chip (SoC) 5CSXFC5C6U23C6N
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSXFC5C6U23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC5C6U23C6N
System On Chip (SoC) 5CSXFC5C6U23C6N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSXFC5C6U23C6N-ND 1199622-5CSXFC5C6U23C6N 5CSXFC5C6U23C6N 5CSXFC5C6U23C6N 5CSXFC5C6U23C6N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
nRF54LS05B System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0960 MB
View Details