Intel Corporation System On Chip (SoC) 5CSXFC2C6U23I7LN

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 25K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 25K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5CSXFC2C6U23I7LN is a System On Chip (SoC) from Quarktwin Technology Ltd., featuring a dual-core ARM Cortex-A9 MPCore processor integrated with Cyclone V FPGA technology. This SoC is designed for applications requiring low power consumption and high performance, built on TSMC's 28 nm low-power process technology. It offers up to 25,000 logic elements and operates at a maximum frequency of 925 MHz. The device supports advanced features such as hard memory controllers and integrated transceivers, enabling high bandwidth capabilities of up to 128 Gbps. It is suitable for various applications across industrial, automotive, military, and wireless sectors. The 5CSXFC2C6U23I7LN also supports partial reconfiguration and configuration via protocol, which can enhance system flexibility and reduce time-to-market. With its low system cost and efficient power management, this SoC is a viable option for engineers looking to optimize performance in cost-sensitive projects.

Datasheet Summary
Powered by GS/AI

The 5CSXFC2C6U23I7LN is a System On Chip (SoC) from Quarktwin Technology Ltd., featuring a dual-core ARM Cortex-A9 MPCore processor integrated with Cyclone V FPGA technology. This SoC is designed for applications requiring low power consumption and high performance, built on TSMC's 28 nm low-power process technology. It offers up to 25,000 logic elements and operates at a maximum frequency of 925 MHz. The device supports advanced features such as hard memory controllers and integrated transceivers, enabling high bandwidth capabilities of up to 128 Gbps. It is suitable for various applications across industrial, automotive, military, and wireless sectors. The 5CSXFC2C6U23I7LN also supports partial reconfiguration and configuration via protocol, which can enhance system flexibility and reduce time-to-market. With its low system cost and efficient power management, this SoC is a viable option for engineers looking to optimize performance in cost-sensitive projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSXFC2C6U23I7LN-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSXFC2C6U23I7LN-ND
System On Chip (SoC) 5CSXFC2C6U23I7LN-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 25K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 25K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet
System On Chip (SoC) - 5CSXFC2C6U23I7LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSXFC2C6U23I7LN
System On Chip (SoC) 5CSXFC2C6U23I7LN
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 25K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SX FPGA - 25K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSXFC2C6U23I7LN - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSXFC2C6U23I7LN
Embedded - System On Chip (SoC) 5CSXFC2C6U23I7LN
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSXFC2C6U23I7LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSXFC2C6U23I7LN
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSXFC2C6U23I7LN
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSXFC2C6U23I7LN-ND 5CSXFC2C6U23I7LN 5CSXFC2C6U23I7LN 5CSXFC2C6U23I7LN
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
 - CY8C3246PVI-147 - Rochester Electronics
Infineon Technologies AG
View Details