Intel Corporation System On Chip (SoC) 5CSTFD5D5F31I7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V ST FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V ST FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-3159-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3159-ND
System On Chip (SoC) 544-3159-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V ST FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V ST FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1350732-5CSTFD5D5F31I7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1350732-5CSTFD5D5F31I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1350732-5CSTFD5D5F31I7N
Win Source Part Number: 1350732-5CSTFD5D5F31 I7N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V ST Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CSTFD5

Win Source Part Number: 1350732-5CSTFD5D5F31I7N
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Cyclone® V ST
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CSTFD5

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSTFD5D5F31I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSTFD5D5F31I7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSTFD5D5F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site
System On Chip (SoC) - 5CSTFD5D5F31I7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSTFD5D5F31I7N
System On Chip (SoC) 5CSTFD5D5F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSTFD5D5F31I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSTFD5D5F31I7N
Embedded - System On Chip (SoC) 5CSTFD5D5F31I7N
IC SOC CORTEX-A9 800MHZ 896FBGA

IC SOC CORTEX-A9 800MHZ 896FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSTFD5D5F31I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSTFD5D5F31I7N
System On Chip (SoC) 5CSTFD5D5F31I7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V ST FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V ST FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-3159-ND 1350732-5CSTFD5D5F31I7N 5CSTFD5D5F31I7N 5CSTFD5D5F31I7N 5CSTFD5D5F31I7N 5CSTFD5D5F31I7N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 896-BGA Tray 896-BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM5K2E04 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E04XABDA25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
System-On-Chips - 2119947 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Arm cortex
Interface Arm cortex
Package / Case AQFN
View Details