Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)
IC SOC CORTEX-A9 800MHZ 896FBGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 896-FBGA (31x31)
IC SOC CORTEX-A9 800MHZ 896FBGA
IC SOC CORTEX-A9 800MHZ 896FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 544-3178-ND | 5CSEMA5F31I7N | 5CSEMA5F31I7N | 5CSEMA5F31I7N | 5CSEMA5F31I7N |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | ||
| Package / Case | 896-BGA | 896-BGA |