Intel Corporation System On Chip (SoC) 5CSEMA5F31A7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 896-FBGA (31x31)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 896-FBGA (31x31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEMA5F31A7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEMA5F31A7N-ND
System On Chip (SoC) 5CSEMA5F31A7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 896-FBGA (31x31)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1221775-5CSEMA5F31A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1221775-5CSEMA5F31A7N
Win Source Part Number: 1221775-5CSEMA5F31A7 N Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Automotive, AEC-Q100, Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 700MHz Package: Tray Standard Package: 27 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 288 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965723 Base Product Number: 5CSEMA5

Win Source Part Number: 1221775-5CSEMA5F31A7N
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Automotive, AEC-Q100, Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 700MHz
Package: Tray
Standard Package: 27
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 288
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965723
Base Product Number: 5CSEMA5

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEMA5F31A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEMA5F31A7N
Embedded - System On Chip (SoC) 5CSEMA5F31A7N
IC SOC CORTEX-A9 700MHZ 896FBGA

IC SOC CORTEX-A9 700MHZ 896FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEMA5F31A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEMA5F31A7N
System On Chip (SoC) 5CSEMA5F31A7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 896-FBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 85K Logic Elements 700MHz 896-FBGA (31x31)

Buy Now
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEMA5F31A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEMA5F31A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEMA5F31A7N
IC SOC CORTEX-A9 700MHZ 896FBGA

IC SOC CORTEX-A9 700MHZ 896FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEMA5F31A7N-ND 1221775-5CSEMA5F31A7N 5CSEMA5F31A7N 5CSEMA5F31A7N 5CSEMA5F31A7N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 896-BGA Tray 896-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
RAM Size 3 MB
View Details
System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C4127LTI-M475 - Rochester Electronics
Infineon Technologies AG
View Details