Intel Corporation System On Chip (SoC) 5CSEMA4U23C8N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEMA4U23C8N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEMA4U23C8N-ND
System On Chip (SoC) 5CSEMA4U23C8N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 672-UBGA (23x23)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSEMA4U23C8N
764219-5CSEMA4U23C8N
Embedded - Embedded - System On Chip (SoC) - 5CSEMA4U23C8N 764219-5CSEMA4U23C8N
Manufacturer: Altera Win Source Part Number: 764219-5CSEMA4U23C8N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 600MHz Package: 672-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 40K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 672-UBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 764219-5CSEMA4U23C8N
Series: Cyclone V SE
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 600MHz
Package: 672-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 40K Logic Elements
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-UBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEMA4U23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEMA4U23C8N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEMA4U23C8N
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSEMA4U23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEMA4U23C8N
System On Chip (SoC) 5CSEMA4U23C8N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 600MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEMA4U23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEMA4U23C8N
Embedded - System On Chip (SoC) 5CSEMA4U23C8N
IC SOC CORTEX-A9 600MHZ 672UBGA

IC SOC CORTEX-A9 600MHZ 672UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEMA4U23C8N-ND 764219-5CSEMA4U23C8N 5CSEMA4U23C8N 5CSEMA4U23C8N 5CSEMA4U23C8N
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 5CSEMA4U23C8N Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA 672-FBGA 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1697120P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Bluetooth Smart, 32 Bit ARM Cortex M4
Data Bus 32 Bit
Interface Bluetooth Smart, 32 Bit ARM Cortex M4
View Details
 - CY8C4146AZI-S445 - Rochester Electronics
Infineon Technologies AG
View Details