The 5CSEMA4U23C7N is a System on Chip (SoC) from the Cyclone V family, designed by Lingto Electronic Limited. It features a dual-core Arm Cortex-A9 MPCore processor, which allows for efficient processing capabilities alongside integrated FPGA functionality. This SoC is built on a 28 nm low-power process technology, resulting in up to 40% lower power consumption compared to previous generations. The device supports high bandwidth applications with transceiver capabilities of up to 6.144 Gbps and includes hard memory controllers for enhanced performance. It is suitable for various applications across industrial, military, automotive, and wireless sectors. The 5CSEMA4U23C7N also offers significant integration advantages, including a tight coupling between the processor and FPGA fabric, enabling data coherency and high throughput. Engineers considering this product will find it beneficial for projects requiring low power consumption, high performance, and flexibility in design, particularly in cost-sensitive environments.
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)
IC SOC CORTEX-A9 800MHZ 672UBGA
IC SOC CORTEX-A9 800MHZ 672UBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 5CSEMA4U23C7N-ND | 5CSEMA4U23C7N | 5CSEMA4U23C7N | 5CSEMA4U23C7N |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |
| Package / Case | 672-FBGA | 672-FBGA |