Intel Corporation System On Chip (SoC) 5CSEMA4U23C6N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 925MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-3012-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3012-ND
System On Chip (SoC) 544-3012-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded System On Chip (SoC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Manufacturer: Intel Series: Cyclone® V SE Package: Tray Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Operating Temperature: 0°C ~ 85°C (TJ) Number of I/O: MCU - 181, FPGA - 145 Base Product Number: 5CSEMA4 Speed: 925MHz

Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Manufacturer: Intel
Series: Cyclone® V SE
Package: Tray
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Operating Temperature: 0°C ~ 85°C (TJ)
Number of I/O: MCU - 181, FPGA - 145
Base Product Number: 5CSEMA4
Speed: 925MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEMA4U23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEMA4U23C6N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEMA4U23C6N
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSEMA4U23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEMA4U23C6N
System On Chip (SoC) 5CSEMA4U23C6N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 925MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 925MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEMA4U23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEMA4U23C6N
Embedded - System On Chip (SoC) 5CSEMA4U23C6N
IC SOC CORTEX-A9 925MHZ 672UBGA

IC SOC CORTEX-A9 925MHZ 672UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-3012-ND 5CSEMA4U23C6N 5CSEMA4U23C6N 5CSEMA4U23C6N
Product Name System On Chip (SoC) Integrated Circuits (ICs) Embedded System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E02ABDA25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details