Intel Corporation System On Chip (SoC) 5CSEMA2U23C7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEMA2U23C7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEMA2U23C7N-ND
System On Chip (SoC) 5CSEMA2U23C7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1377538-5CSEMA2U23C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1377538-5CSEMA2U23C7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1377538-5CSEMA2U23C7N
Win Source Part Number: 1377538-5CSEMA2U23C7 N Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® V SE Package: Tray Product Status: Active Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Speed: 800MHz Number of I/O: MCU - 181, FPGA - 145 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Elements

Win Source Part Number: 1377538-5CSEMA2U23C7N
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® V SE
Package: Tray
Product Status: Active
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Speed: 800MHz
Number of I/O: MCU - 181, FPGA - 145
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 25K Logic Elements

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEMA2U23C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEMA2U23C7N
Embedded - System On Chip (SoC) 5CSEMA2U23C7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEMA2U23C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEMA2U23C7N
System On Chip (SoC) 5CSEMA2U23C7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEMA2U23C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEMA2U23C7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEMA2U23C7N
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEMA2U23C7N-ND 1377538-5CSEMA2U23C7N 5CSEMA2U23C7N 5CSEMA2U23C7N 5CSEMA2U23C7N
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
 - CY8C4147LQS-S283T - Rochester Electronics
Infineon Technologies AG
View Details