Intel Corporation System On Chip (SoC) 5CSEBA5U23I7SN

Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEBA5U23I7SN-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA5U23I7SN-ND
System On Chip (SoC) 5CSEBA5U23I7SN-ND
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1350734-5CSEBA5U23I7SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1350734-5CSEBA5U23I7SN
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1350734-5CSEBA5U23I7SN
Win Source Part Number: 1350734-5CSEBA5U23I7 SN Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5CSEBA5

Win Source Part Number: 1350734-5CSEBA5U23I7SN
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CSEBA5

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEBA5U23I7SN - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA5U23I7SN
Embedded - System On Chip (SoC) 5CSEBA5U23I7SN
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA5U23I7SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA5U23I7SN
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA5U23I7SN
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSEBA5U23I7SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA5U23I7SN
System On Chip (SoC) 5CSEBA5U23I7SN
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEBA5U23I7SN-ND 1350734-5CSEBA5U23I7SN 5CSEBA5U23I7SN 5CSEBA5U23I7SN 5CSEBA5U23I7SN
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H14 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H14AAAW24 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
System-On-Chips - 1963886P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details