Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA5U23I7

Description
Win Source Part Number: 1350333-5CSEBA5U23I7 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet
Description
Win Source Part Number: 1350333-5CSEBA5U23I7 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1350333-5CSEBA5U23I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1350333-5CSEBA5U23I7
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1350333-5CSEBA5U23I7
Win Source Part Number: 1350333-5CSEBA5U23I7 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 800MHz Package: Tray Standard Package: 60 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 181, FPGA - 145 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 85K Logic Elements Package / Case: 672-FBGA Supplier Device Package: 672-UBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1350333-5CSEBA5U23I7
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA5U23I7-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA5U23I7-ND
System On Chip (SoC) 5CSEBA5U23I7-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA5U23I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA5U23I7
System On Chip (SoC) 5CSEBA5U23I7
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA5U23I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA5U23I7
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA5U23I7
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSEBA5U23I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA5U23I7
Embedded - System On Chip (SoC) 5CSEBA5U23I7
IC SOC CORTEX-A9 800MHZ 672UBGA

IC SOC CORTEX-A9 800MHZ 672UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1350333-5CSEBA5U23I7 5CSEBA5U23I7-ND 5CSEBA5U23I7 5CSEBA5U23I7 5CSEBA5U23I7
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 672-FBGA 672-FBGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H06 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - X66AK2H06AAW24 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C3866LTI-207 - Rochester Electronics
Infineon Technologies AG
View Details