Win Source Part Number: 1261813-5CSEBA5U23C8
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 600MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968979
Base Product Number: 5CSEBA5
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)
IC SOC CORTEX-A9 600MHZ 672UBGA
IC SOC CORTEX-A9 600MHZ 672UBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1261813-5CSEBA5U23C8SN | 5CSEBA5U23C8SN-ND | 5CSEBA5U23C8SN | 5CSEBA5U23C8SN | 5CSEBA5U23C8SN |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM | ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Package / Case | Tray | 672-FBGA | 672-FBGA | ||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |