Manufacturer: Altera
Win Source Part Number: 764218-5CSEBA5U23C8N
Series: Cyclone V SE
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 600MHz
Package: 672-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 85K Logic Elements
Family Name: 5CSEA5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-UBGA (23x23)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE2-50E-5F672IES;
Introduction Date: October 01, 2011
ECCN: 3A991
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 60
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)
IC SOC CORTEX-A9 600MHZ 672UBGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)
IC SOC CORTEX-A9 600MHZ 672UBGA
IC SOC CORTEX-A9 600MHZ 672UBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 764218-5CSEBA5U23C8N | 544-2966-ND | 5CSEBA5U23C8N | 5CSEBA5U23C8N | 5CSEBA5U23C8N | 5CSEBA5U23C8N |
| Product Name | Embedded - Embedded - System On Chip (SoC) - 5CSEBA5U23C8N | System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM |
| Package / Case | 672-FBGA | 672-FBGA | 672-FBGA | |||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |