Win Source Part Number: 1380959-5CSEBA5U23C7
Category: Integrated Circuits (ICs)>Embedded>Syste
Series: Cyclone® V SE
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 800MHz
Package: Tray
Standard Package: 60 pcs
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 181, FPGA - 145
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 85K Logic Elements
Package / Case: 672-FBGA
Supplier Device Package: 672-UBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5CSEBA5
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)
IC SOC CORTEX-A9 800MHZ 672UBGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 800MHz 672-UBGA (23x23)
IC SOC CORTEX-A9 800MHZ 672UBGA
IC SOC CORTEX-A9 800MHZ 672UBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1380959-5CSEBA5U23C7N | 5CSEBA5U23C7N-ND | 5CSEBA5U23C7N | 5CSEBA5U23C7N | 5CSEBA5U23C7N | 5CSEBA5U23C7N |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM |
| Package / Case | Tray | 672-FBGA | 672-FBGA | |||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB |