Intel Corporation System On Chip (SoC) 5CSEBA5U19C6N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 925MHz 484-UBGA (19x19)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 925MHz 484-UBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEBA5U19C6N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA5U19C6N-ND
System On Chip (SoC) 5CSEBA5U19C6N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 925MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 925MHz 484-UBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded System On Chip (SoC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Cyclone® V SE Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Peripherals: DMA, POR, WDT Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Series: Cyclone® V SE
Package: Tray
Product Status: Active
Architecture: MCU, FPGA
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Peripherals: DMA, POR, WDT
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEBA5U19C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA5U19C6N
Embedded - System On Chip (SoC) 5CSEBA5U19C6N
IC SOC CORTEX-A9 925MHZ 484UBGA

IC SOC CORTEX-A9 925MHZ 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA5U19C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA5U19C6N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA5U19C6N
IC SOC CORTEX-A9 925MHZ 484UBGA

IC SOC CORTEX-A9 925MHZ 484UBGA

Supplier's Site
System On Chip (SoC) - 5CSEBA5U19C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA5U19C6N
System On Chip (SoC) 5CSEBA5U19C6N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 925MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 85K Logic Elements 925MHz 484-UBGA (19x19)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEBA5U19C6N-ND 5CSEBA5U19C6N 5CSEBA5U19C6N 5CSEBA5U19C6N
Product Name System On Chip (SoC) Integrated Circuits (ICs) Embedded System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 484-FBGA Tray 484-FBGA
Unlock Full Specs
to access all available technical data

Similar Products