Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 484-UBGA (19x19)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Series: Cyclone® V SE
Package: Tray
Speed: 800MHz
Operating Temperature: -40°C ~ 100°C (TJ)
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
IC SOC CORTEX-A9 800MHZ 484UBGA
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 40K Logic Elements 800MHz 484-UBGA (19x19)
IC SOC CORTEX-A9 800MHZ 484UBGA
IC SOC CORTEX-A9 800MHZ 484UBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 544-3522-ND | 5CSEBA4U19I7SN | 5CSEBA4U19I7SN | 5CSEBA4U19I7SN | 5CSEBA4U19I7SN | |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) Embedded System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ | |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |||
| Package / Case | 484-FBGA | Tray | 484-FBGA |