Intel Corporation System On Chip (SoC) 5CSEBA2U23A7N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEBA2U23A7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA2U23A7N-ND
System On Chip (SoC) 5CSEBA2U23A7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U23A7N - 845514-5CSEBA2U23A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U23A7N
845514-5CSEBA2U23A7N
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U23A7N 845514-5CSEBA2U23A7N
Manufacturer: Intel Win Source Part Number: 845514-5CSEBA2U23A7N Series: Automotive, AEC-Q100, Cyclone® V SE Features: System On Chip (SOC) IC series Package: Tray Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 845514-5CSEBA2U23A7N
Series: Automotive, AEC-Q100, Cyclone® V SE
Features: System On Chip (SOC) IC series
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA2U23A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA2U23A7N
System On Chip (SoC) 5CSEBA2U23A7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA2U23A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA2U23A7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA2U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site
System On Chip (SoC) - 5CSEBA2U23A7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSEBA2U23A7N
System On Chip (SoC) 5CSEBA2U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - 5CSEBA2U23A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA2U23A7N
Embedded - System On Chip (SoC) 5CSEBA2U23A7N
IC SOC CORTEX-A9 700MHZ 672UBGA

IC SOC CORTEX-A9 700MHZ 672UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEBA2U23A7N-ND 845514-5CSEBA2U23A7N 5CSEBA2U23A7N 5CSEBA2U23A7N 5CSEBA2U23A7N 5CSEBA2U23A7N
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U23A7N System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-FBGA Tray 672-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1697118 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; 32-bit arm cortex m4, bluetooth smart
Interface 32-bit arm cortex m4, bluetooth smart
Package / Case Qfn
View Details
66AK2E05 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E05XABD4 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details
 - CY8C4547AZI-445 - Rochester Electronics
Infineon Technologies AG
View Details