Intel Corporation System On Chip (SoC) 5CSEBA2U19C8SN

Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 600MHz 484-UBGA (19x19)
Request a Quote Datasheet
Description
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 600MHz 484-UBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5CSEBA2U19C8SN-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA2U19C8SN-ND
System On Chip (SoC) 5CSEBA2U19C8SN-ND
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 600MHz 484-UBGA (19x19)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 600MHz 484-UBGA (19x19)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1022616-5CSEBA2U19C8SN
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1022616-5CSEBA2U19C8SN
Win Source Part Number: 1022616-5CSEBA2U19C8 SN Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Cyclone® V SE Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 600MHz Package: Tray Standard Package: 84 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Elements Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965716

Win Source Part Number: 1022616-5CSEBA2U19C8SN
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Cyclone® V SE
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 600MHz
Package: Tray
Standard Package: 84
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 25K Logic Elements
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965716

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5CSEBA2U19C8SN - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA2U19C8SN
Embedded - System On Chip (SoC) 5CSEBA2U19C8SN
IC SOC CORTEX-A9 600MHZ 484UBGA

IC SOC CORTEX-A9 600MHZ 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA2U19C8SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA2U19C8SN
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA2U19C8SN
IC SOC CORTEX-A9 600MHZ 484UBGA

IC SOC CORTEX-A9 600MHZ 484UBGA

Supplier's Site
System On Chip (SoC) - 5CSEBA2U19C8SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA2U19C8SN
System On Chip (SoC) 5CSEBA2U19C8SN
Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 600MHz 484-UBGA (19x19)

Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 600MHz 484-UBGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5CSEBA2U19C8SN-ND 1022616-5CSEBA2U19C8SN 5CSEBA2U19C8SN 5CSEBA2U19C8SN 5CSEBA2U19C8SN
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 484-FBGA Tray 484-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 500 MHz
RAM Size 2.5 MB
View Details
System-On-Chips - 2119947 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Arm cortex
Interface Arm cortex
Package / Case AQFN
View Details