Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19C7N 5CSEBA2U19C7N

Description
Manufacturer: Altera Win Source Part Number: 764213-5CSEBA2U19C7N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 484-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 484-UBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764213-5CSEBA2U19C7N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 484-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 484-UBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19C7N
764213-5CSEBA2U19C7N
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19C7N 764213-5CSEBA2U19C7N
Manufacturer: Altera Win Source Part Number: 764213-5CSEBA2U19C7N Series: Cyclone V SE Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 484-FBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 151, FPGA - 66 Architecture: MCU, FPGA MCU RAM: 64KB Primary Attributes: FPGA - 25K Logic Elements Categories: Integrated Circuits (ICs) Manufacturer Package: 484-UBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 764213-5CSEBA2U19C7N
Series: Cyclone V SE
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 800MHz
Package: 484-FBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 151, FPGA - 66
Architecture: MCU, FPGA
MCU RAM: 64KB
Primary Attributes: FPGA - 25K Logic Elements
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-UBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA2U19C7N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5CSEBA2U19C7N-ND
System On Chip (SoC) 5CSEBA2U19C7N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Buy Now Datasheet
System On Chip (SoC) - 5CSEBA2U19C7N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5CSEBA2U19C7N
System On Chip (SoC) 5CSEBA2U19C7N
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5CSEBA2U19C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5CSEBA2U19C7N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5CSEBA2U19C7N
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site
Embedded - System On Chip (SoC) - 5CSEBA2U19C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5CSEBA2U19C7N
Embedded - System On Chip (SoC) 5CSEBA2U19C7N
IC SOC CORTEX-A9 800MHZ 484UBGA

IC SOC CORTEX-A9 800MHZ 484UBGA

Supplier's Site Datasheet
System On Chip (SoC) - 5CSEBA2U19C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5CSEBA2U19C7N
System On Chip (SoC) 5CSEBA2U19C7N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 25K Logic Elements 800MHz 484-UBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 764213-5CSEBA2U19C7N 5CSEBA2U19C7N-ND 5CSEBA2U19C7N 5CSEBA2U19C7N 5CSEBA2U19C7N 5CSEBA2U19C7N
Product Name Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19C7N System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case 484-FBGA 484-FBGA 484-FBGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
RAM Size 3 MB
View Details
nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
 - CY8C5867LTI-LP025 - Rochester Electronics
Infineon Technologies AG
View Details